The AB11BV-FC is a single-pole, double-throw, vertical PCB-mount pushbutton with an inline bracket, designed for logic-level circuits with a maximum resistive load of 0.4VA at 28V AC/DC. It features a totally sealed body, gold-plated phosphor bronze contacts, and a nominal operating force of 2.55N. The switch has a travel of 0.7mm pretravel and 0.4mm overtravel, with a mechanical and electrical life of 50,000 operations. Terminals are spaced at 2.54mm x 2.54mm to conform to standard PCB grids. The unit operates from -30°C to +85°C and withstands 90-95% humidity at 40°C for 96 hours. Its award-winning STC contact mechanism provides smooth, positive detent actuation and enhanced logic-level reliability.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Pushbutton Switches OFF(ON) .201 RED CAP VERTICAL PC .4VA
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11BV-FC | 2300-AB11BV-FC | AB11BV-FC | AB11BV-FC-ND | AB11BV-FC | AB11BV-FC |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |