The YB series comprises short body pushbutton switches with solder lug or quick connect terminals, available in single or double pole configurations with momentary or maintained action. Housing is glass fiber reinforced polyamide (UL94V-0); panel seal models meet IP65. Electrical ratings are 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC for gold contacts. Contact resistance is 100 milliohms maximum for gold, insulation resistance 200 megohms minimum, dielectric strength 1,000V AC between contacts. Mechanical life is 1,000,000 operations for momentary circuits. Illuminated variants use super bright or bright LEDs in white, green, blue, red, amber. Operating temperature is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated. Mounting torque is 0.785 Nm maximum. UL and CSA certifications apply when ordered with specified markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches SPDT ON-ON WHT RND SILVER
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16CKW01-BB | 2300-YB16CKW01-BB | YB16CKW01-BB-ND | YB16CKW01-BB | YB16CKW01-BB | YB16CKW01-BB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |