The YB06KW01-2CF24-JB is a rectangular snap-in mounted indicator with a bicolor LED cap, clear/white lens/insert, and 24-volt operation. It features a black housing, silver solder lug terminals with a .110" (2.8mm) size, and includes a built-in resistor. The lamp has a forward voltage of 24 V, a typical forward current of 10 mA, and a maximum reverse voltage of 16 V. The ambient temperature range is -25°C to +50°C. The unit is rated for a panel thickness of 0.039" to 0.138" (1.0mm to 3.5mm).
YB15Y020
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | YB06KW01-2CF24-JB | YB06KW01-2CF24-JB | 2300-YB06KW01-2CF24-JB | YB06KW01-2CF24-JB |
| Product Name | Indicator | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green |