The YB03WKW01 is a rectangular indicator component designed as a complement to YB pushbuttons, featuring a snap-in mounting style, black housing, silver solder lug terminals with a .110" (2.8mm) contact size, and no panel seal. It is compatible with incandescent lamps rated for 12V AC, with a current of 60mA and an average endurance of 7,000 hours, and operates within an ambient temperature range of -25°C to +50°C. The lens and insert are translucent colored, with a red/white color combination as specified by the ordering code. The part fits panels from 0.020" to 0.197" (0.5mm to 5.0mm) thick and has a overall dimension of 21.0mm by 15.0mm for the rectangular body.
YB15Y020
"Panel Indicator Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators RECT BUSHING MOUNT PANEL SEAL BODY ONLY
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | YB03WKW01 | YB03WKW01-ND | YB03WKW01 | 2300-YB03WKW01 | YB03WKW01 |
| Product Name | Indicator | Panel Indicators, Pilot Lights | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| Terminal Type | Quick Connect / Blade |