The YB02KW01 is a round, bushing-mount indicator with black housing, silver solder lug terminals of 0.110" (2.8mm) size, and no panel seal. It uses a 12-volt incandescent lamp with a red/white solid cap. The indicator has a T-1 bi-pin lamp configuration, an ambient temperature range of -25°C to +50°C, and a lamp endurance rating of 7,000 average hours. The panel thickness compatibility is 0.020" to 0.197" (0.5mm to 5.0mm). The housing and lens materials are thermoplastic elastomer and polycarbonate, with a glossy finish.
YB15Y020
"Panel Indicator Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators ROUND BUSHING MOUNT BODY ONLY
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | YB02KW01 | YB02KW01 | YB02KW01-ND | 2300-YB02KW01 | YB02KW01 |
| Product Name | Indicator | LED Indication | Panel Indicators, Pilot Lights | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps |