The WT15S is a single-pole, double-throw, momentary-on toggle switch with wire lead terminals, part of the environmentally sealed WT series designed for reliable operation in harsh conditions. It features an IP67 front panel seal and IP67 rear panel seal for dust tightness and temporary water immersion protection. The switch has a 24° angle of throw, operates within a temperature range of -30°C to +70°C, and handles a resistive load of 10A at 125V AC or 6A at 250V AC. Contacts are silver-plated copper alloy with a maximum contact resistance of 30 milliohms for wire lead models. The housing is constructed from glass fiber reinforced polyamide (UL94V-0) with nitrile and acrylonitrile butadiene rubber seals. Electrical life is rated at 15,000 operations minimum. Terminals are AWG 16 insulated with heat-resistant PVC.
ENVIRONMENTALLY SEALED TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11X0257 |
| Product Name | Environmentally Sealed Toggle Nkk Switches |
| Features | Sealed Relay |