NKK Switches Process Sealed Subminiature Pushbutton AB15AV-HB

Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB15AV-HB is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications. It features a vertical PCB mount with an inline bracket and a .213-inch (5.4mm) long black plunger cap. The switch has a .100" x .100" (2.54mm x 2.54mm) terminal spacing, conforms to standard PCB grid spacing, and is rated for 0.4VA maximum at 28V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life are each 50,000 operations minimum. Nominal operating force is 2.55N, with nonshorting contact timing and total travel of 1.1mm. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Operating temperature ranges from -30°C to +85°C. The unit is sealed for contamination resistance and suitable for automated soldering and cleaning.

Datasheet Summary
Powered by GS/AI

The AB15AV-HB is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications. It features a vertical PCB mount with an inline bracket and a .213-inch (5.4mm) long black plunger cap. The switch has a .100" x .100" (2.54mm x 2.54mm) terminal spacing, conforms to standard PCB grid spacing, and is rated for 0.4VA maximum at 28V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life are each 50,000 operations minimum. Nominal operating force is 2.55N, with nonshorting contact timing and total travel of 1.1mm. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Operating temperature ranges from -30°C to +85°C. The unit is sealed for contamination resistance and suitable for automated soldering and cleaning.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Pushbutton - AB15AV-HB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Pushbutton
AB15AV-HB
Process Sealed Subminiature Pushbutton AB15AV-HB
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.

Process Sealed Subminiature Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount
  • Subminiature size saves space on PCBs.
  • Specifically developed for logic-level applications.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Supplier's Site Datasheet
Pushbutton Switches - AB15AV-HB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB15AV-HB
Pushbutton Switches AB15AV-HB
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Buy Now
Pushbutton Switches - 2300-AB15AV-HB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-AB15AV-HB
Pushbutton Switches 2300-AB15AV-HB
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AB15AV-HB
Pushbutton Switches AB15AV-HB
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC

Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB15AV-HB
Switches - Pushbutton Switches AB15AV-HB
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB15AV-HB AB15AV-HB 2300-AB15AV-HB AB15AV-HB AB15AV-HB
Product Name Process Sealed Subminiature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole, Right Angle, Vertical Solder Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4027X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton Switches - AT3084JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3011CF05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3011F05JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details