The AB15BV-HA is a subminiature, sealed, PCB-mount pushbutton switch designed for logic-level applications. It features a right-angle with bracket terminal configuration and a .201" (5.1mm) diameter white cap. The switch has a nominal operating force of 2.55N, a contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum at 500V DC. It supports a maximum electrical capacity of 0.4VA at 28V AC/DC, with a mechanical and electrical life of 50,000 operations minimum. The unit is rated for operation between -30°C and +85°C and meets vibration and shock standards as specified. Its .100" x .100" terminal spacing conforms to standard PCB grid patterns. The switch uses an STC contact mechanism for enhanced reliability and positive detent actuation. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for stability.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .295 BLK CAP VERTICAL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15BV-HA | 2300-AB15BV-HA | AB15BV-HA | AB15BV-HA | AB15BV-HA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | |||
| Max Current Rating | 0.4000 amps |