UB204KW036F is a snap-in mount indicator compatible with UB2 pushbuttons, featuring a 15mm square flat cap with a super bright green LED and clear lens. It uses silver PC/turret terminals and has a polycarbonate housing in black. The LED operates at a typical forward current of 20 mA and forward voltage of 3.5 V, with a maximum forward current of 30 mA. The ambient temperature range is -25°C to +50°C. The indicator is designed for alternating legend applications and is labeled as an electrostatic discharge sensitive device.
Low Profile Illuminated Pushbutton Switches
| NKK Switches | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | UB204KW036F |
| Product Name | Low Profile Pushbutton |
| Terminal Type | Quick Connect - 0.110 (2.8mm) |