UB204KW035C-3JB is a snap-in mounted LED indicator complementary to UB2 pushbuttons, featuring a 15mm square flat cap with a clear/white lens and silver PC/turret terminals. It uses a super bright red LED with a forward voltage of 1.85 V, forward current of 30 mA, and maximum reverse voltage of 5 V. The ambient temperature range is -25°C to +50°C. The cap has a glossy polycarbonate finish and supports alternating legend applications, with the legend text in black. The panel thickness tolerance is 1.0 to 3.2 mm.
Low Profile Illuminated Pushbutton Switches
| NKK Switches | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | UB204KW035C-3JB |
| Product Name | Low Profile Pushbutton |
| Terminal Type | Quick Connect - 0.110 (2.8mm) |