The AB15AH-HB is a single-pole, double-throw, momentary-on pushbutton switch in the AB Series, designed for low-voltage, low-current logic-level applications. It features a right-angle PCB mount with bracket, a .201" (5.1mm) diameter white cap, and a .183" (4.65mm) long plunger. The switch has subminiature dimensions conforming to a .100" (2.54mm) terminal spacing grid, a sealed body for contamination protection, and an STC contact mechanism ensuring positive detent actuation and high reliability. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance under 50 milliohms, and insulation resistance above 500 megohms. Mechanical and electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The switch is not certified to UL or CSA standards.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .295 WHT CAP RIGHT ANGL PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AH-HB | AB15AH-HB | 2300-AB15AH-HB | 360-2548-ND | AB15AH-HB | AB15AH-HB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |