The UB series is a low-profile pushbutton switch with snap-in or PCB mounting, available in square or rectangular shapes, featuring integrated LED illumination in multiple colors and a latchdown mechanism for visible circuit status. It offers momentary or alternate action with silver contacts rated at 5A at 125/250V AC or gold contacts rated at 0.4VA maximum at 28V AC/DC. Contact resistance is 50 milliohms max for silver, 100 milliohms max for gold. Housing and base are UL94V-0 rated glass fiber reinforced polyamide and liquid crystal polymer. Operating temperature is -25°C to +50°C for illuminated versions, -20°C to +70°C for nonilluminated. Mechanical life is 1,000,000 operations for momentary, 200,000 for alternate action. Terminals are epoxy sealed. The part number UB16NKW015F specifies a rectangular snap-in variant with white LED and silver contacts.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB16NKW015F | 2300-UB16NKW015F | UB16NKW015F | UB16NKW015F-ND | UB16NKW015F | UB16NKW015F |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |