The AB25AV-HB is a double-pole, vertical-mount, pushbutton switch with an inline bracket, designed for low-voltage, logic-level applications. It features a sealed construction with a polyacetal plunger, glass fiber reinforced polyamide housing, and gold-plated phosphor bronze contacts. The switch has a nominal operating force of 2.55N, a travel of 1.1mm total, and a terminal spacing of 2.54mm x 2.54mm to conform to standard PCB grid patterns. It supports wave or manual soldering and operates within a temperature range of -30°C to +85°C. The contact ratings are 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Electrical and mechanical life is rated at 50,000 operations minimum. The switch includes a non-shorting, break-before-make contact timing and is not UL or CSA certified.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches ON-(ON) .295 WHT CAP VERTICAL PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB25AV-HB | AB25AV-HB | 2300-AB25AV-HB | AB25AV-HB | AB25AV-HB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Solder Pin | |||
| Max Current Rating | 0.4000 amps |