The UB series consists of low-profile pushbuttons with snap-in or PCB mounting options, available in square or rectangular shapes, and featuring full-face or spot illumination with LEDs in red, amber, green, blue, or white. The switch has a snap-acting contact mechanism with break-before-make timing, a travel of 2.3 mm, and a nominal operating force of 1.9 N for single-pole models. Contact ratings are 5 A at 125/250 V AC or 0.4 VA max at 28 V DC for gold-plated contacts. The housing and base are made of glass fiber-reinforced polyamide and liquid crystal polymer rated UL94V-0. The part is recognized by UL when ordered with appropriate marking, and operates within a temperature range of -20°C to +70°C for nonilluminated versions. Terminals are epoxy sealed, and the switch provides tactile and visible latching for circuit status.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Through Hole
Pushbutton Switches SPDT ON-(ON) LED GREEN
LOW PROFILE PUSHBUTTON/ILLUMINAT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15SKW035F-FB | 2300-UB15SKW035F-FB | UB15SKW035F-FB-ND | UB15SKW035F-FB | UB15SKW035F-FB | UB15SKW035F-FB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |