NKK Switches Led Indicator, 2.1V, Green; Led Color Nkk Switches UB06KW015F

Description
LED INDICATOR, 2.1V, GREEN; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 2.1V, GREEN; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 2.1V, Green; Led Color Nkk Switches - 10X9636 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 2.1V, Green; Led Color Nkk Switches
10X9636
Led Indicator, 2.1V, Green; Led Color Nkk Switches 10X9636
LED INDICATOR, 2.1V, GREEN; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

LED INDICATOR, 2.1V, GREEN; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10X9636
Product Name Led Indicator, 2.1V, Green; Led Color Nkk Switches
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - XZM2DG45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details