NKK Switches 4-Wire Touch Screen, Analog, 10.6, 16 Nkk Switches TP02106W-4K

Description
4-WIRE TOUCH SCREEN, ANALOG, 10.6", 16:9; Meter Display Type:Analogue Resistive; Display Size:233.4mm x 141.3mm; Display Resolution:-; Screen Size:10.6"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series
Datasheet
Description
4-WIRE TOUCH SCREEN, ANALOG, 10.6", 16:9; Meter Display Type:Analogue Resistive; Display Size:233.4mm x 141.3mm; Display Resolution:-; Screen Size:10.6"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Touch Screen, Analog, 10.6, 16 Nkk Switches - 84AH3947 - Newark, An Avnet Company
Chicago, IL, United States
4-Wire Touch Screen, Analog, 10.6, 16 Nkk Switches
84AH3947
4-Wire Touch Screen, Analog, 10.6, 16 Nkk Switches 84AH3947
4-WIRE TOUCH SCREEN, ANALOG, 10.6", 16:9; Meter Display Type:Analogue Resistive; Display Size:233.4mm x 141.3mm; Display Resolution:-; Screen Size:10.6"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series

4-WIRE TOUCH SCREEN, ANALOG, 10.6", 16:9; Meter Display Type:Analogue Resistive; Display Size:233.4mm x 141.3mm; Display Resolution:-; Screen Size:10.6"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 84AH3947
Product Name 4-Wire Touch Screen, Analog, 10.6, 16 Nkk Switches
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

【Resistive Touch】15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
HMI Displays - 1444971 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 480 x 272pixels
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details