The TL series consists of fully illuminated toggle switches with a polycarbonate toggle, glass fiber reinforced polyamide housing, and a dial phthalate base rated UL94V-0. It is available in two toggle lengths: 17.5 mm and 11.0 mm, with solder lug terminals. The switch operates with an angle of throw of 25°, has a nominal operating force of 2.5 N for the 11.0 mm toggle, and achieves IP65 protection with an optional exterior o-ring. Electrical ratings include a maximum contact resistance of 20 milliohms for gold-plated contacts, 1,000 megohms insulation resistance, and 50,000 operations mechanical life. The lamp contacts are beryllium copper with silver plating, and the operating temperature range is -10°C to +55°C. Installation requires a maximum torque of 0.98 Nm, and it supports 20 kV electrostatic discharge withstand capability.
FULLY ILLUMINATED TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9575 |
| Product Name | Fully Illuminated Toggle Nkk Switches |