SW3823D is a double-pole, double-throw high-capacity rocker switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 15A at 125V DC, and 4A at 400V DC. It has an angle of throw of 28°, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations. The switch operates within a temperature range of -10°C to +70°C and is certified for UL and CSA when ordered with appropriate markings. The maximum effective panel thickness is 0.177″ (4.5mm), and the terminal screw size is M4.5×6. The rocker is white urea resin, and the case is melamine phenol.
HIGH CAPACITY ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9333 |
| Product Name | High Capacity Rocker Nkk Switches |