The AB15AP-HB is a subminiature, sealed, single-pole, double-throw pushbutton switch designed for logic-level applications, with right-angle PCB terminals and a white plunger cap. It features a nonshorting contact timing, 2.55N nominal operating force, and a travel of 0.7mm pretravel and 0.4mm overtravel. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. It operates reliably between -30°C and +85°C, withstands 50G shock and vibration per the specified profiles, and is rated for 50,000 mechanical and electrical operations. The case is made of glass fiber reinforced polyamide with phosphor bronze contacts gold-plated for stability. Terminal spacing conforms to a 2.54mm x 2.54mm grid. The switch is not UL or CSA certified and intended for low-voltage, low-current circuits only.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .295 WHT CAP STRT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AP-HB | 2300-AB15AP-HB | AB15AP-HB | AB15AP-HB | AB15AP-HB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 0.4000 amps |