The S7ALF is a medium capacity standard size locking lever toggle switch, part of the Series S, designed for electrical control in panel-mounted applications. It features a double pole double throw (DPDT) configuration with solder lug terminals and a bushing mount. The switch has a 28° angle of throw, rated for 20A resistive and 10A inductive loads at 125V AC, and 20A at 30V DC with a 0.6 power factor. The toggle is brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. It operates within a temperature range of -30°C to +70°C for splashproof models. Installation requires 1.47 Nm torque for single nut mounting or 2.94 Nm for double nut mounting. The switch meets IP67 sealing standards when ordered with splashproof boots. Electrical life is rated at 25,000 operations minimum. UL/cULus and CSA certifications are available when ordered with appropriate markings.
MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9518 |
| Product Name | Medium Capacity Standard Size Locking Lever Toggle Nkk Switches |