NKK Switches Miniature Slide Nkk Switches MS22BFW01

Description
MINIATURE SLIDE
Description
MINIATURE SLIDE
Datasheet
Datasheet Summary
Powered by GS/AI

The MS22BFW01 is a double-pole, double-throw miniature slide switch with silver alloy contacts rated for 6A at 125V AC or 3A at 250V AC, and a .150" (3.8mm) wide actuator. It features a panel mount configuration with solder lug terminals and an on-none-on circuit. The switch has a maximum contact resistance of 10 milliohms for silver contacts, an insulation resistance of 1,000 megohms minimum at 500V DC, and a dielectric strength of 1,500V AC between contacts and case. It complies with UL94V-0 flammability standards for its actuator and case, and has a mechanical life of 100,000 operations and an electrical life of 25,000 operations. Total travel is 0.138" (3.5mm). The actuator is made of glass fiber reinforced PBT resin, and the frame is stainless steel. Operating temperature ranges from -30°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MS22BFW01 is a double-pole, double-throw miniature slide switch with silver alloy contacts rated for 6A at 125V AC or 3A at 250V AC, and a .150" (3.8mm) wide actuator. It features a panel mount configuration with solder lug terminals and an on-none-on circuit. The switch has a maximum contact resistance of 10 milliohms for silver contacts, an insulation resistance of 1,000 megohms minimum at 500V DC, and a dielectric strength of 1,500V AC between contacts and case. It complies with UL94V-0 flammability standards for its actuator and case, and has a mechanical life of 100,000 operations and an electrical life of 25,000 operations. Total travel is 0.138" (3.5mm). The actuator is made of glass fiber reinforced PBT resin, and the frame is stainless steel. Operating temperature ranges from -30°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Miniature Slide Nkk Switches - 11X3393 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Slide Nkk Switches
11X3393
Miniature Slide Nkk Switches 11X3393
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11X3393
Product Name Miniature Slide Nkk Switches
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.0631C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers