The MN23SS4W03 is a bushing-mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a silver alloy contact (code W) with a 3A rating at 30V DC, 3A at 250V AC, and 6A at 125V AC. The switch has a 25° angle of throw, 50,000-cycle mechanical life, and 50,000-cycle electrical life for gold contacts or 25,000 for silver. It includes an antirotation design, epoxy-sealed terminals, and a UL94V-0 rated diallyl phthalate case. The bushing is threaded with a keyway and sized at 0.350" (8.9mm), compatible with S4 styling. Operating temperature ranges from -30°C to +85°C. The configuration supports a single-pole, double-throw (SPDT) circuit. Designed for panel mounting, it meets IP67 sealing requirements when paired with splashproof bushing options. Mounting torque for this bushing is 3.0 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN23SS4W03 | 2300-MN23SS4W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |