The MN23SS1G03 is a bushing-mount miniature toggle switch from the Series M, featuring a gold-plated contact configuration for logic-level applications up to 0.4VA at 28V AC/DC, with a rated current of 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC for resistive loads. It has a 25° angle of throw, 50,000-cycle mechanical life, and 50,000-cycle electrical life for gold contacts. The switch uses a diallyl phthalate resin case rated UL94V-0, with stainless steel frame and brass components plated for corrosion resistance. Terminals are epoxy sealed, and the bushing is splashproof, meeting IP67 per IEC60529. Operating temperature ranges from -30°C to +85°C. The part includes an antirotation design and interlocked actuator to prevent misoperation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN23SS1G03 | 2300-MN23SS1G03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |