The MN23B2B3W03 is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (B2), a splashproof bushing (B3), and silver alloy contacts (W). It has a 6A rating at 125V AC, 3A at 250V AC, and 3A at 30V DC for resistive loads. The switch operates within a temperature range of -30°C to +85°C, meets IP67 sealing standards via its splashproof bushing, and has a mechanical life of 50,000 operations and an electrical life of 50,000 operations with silver contacts. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Mounting requires 1.5 Nm torque for the double nut configuration. The antirotation and antijamming designs are standard, ensuring stable operation under mechanical stress.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN23B2B3W03 | 2300-MN23B2B3W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |