The MN22SS2G13 is a bracket PC mount miniature toggle switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, designed for low-power logic-level applications. It features a .413" (10.5mm) bat toggle, a .350" (8.9mm) smooth bushing with keyway, and .250" (6.35mm) straight PC terminals. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin, terminals are epoxy sealed, and the antirotation design prevents actuator misalignment. Mechanical life is rated at 50,000 operations; electrical life is 50,000 operations minimum for gold contacts.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGL
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22SS2G13 | 2300-MN22SS2G13 | 360-MN22SS2G13-ND |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |