The MN22SS1W01 is a double-pole, single-throw miniature toggle switch with solder lug terminals for panel mounting. It has a 25° toggle throw, a brass toggle with chrome plating, a stainless steel frame, and a UL94V-0 rated diallyl phthalate case. Contacts are silver alloy with silver-plated terminals, rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. Contact resistance is 10 milliohms max, insulation resistance is 1,000 megohms min at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 50,000 operations for silver contacts. Operating temperature ranges from -30°C to +85°C. The switch features an antirotation design and epoxy-sealed terminals. Mounting torque is 1.5 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22SS1W01 | 360-MN22SS1W01-ND | 2300-MN22SS1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |