The MN22SS1W01 is a double-pole, double-throw miniature toggle switch with solder lug terminals, designed for resistive loads with a rating of 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It features silver alloy contacts with a maximum contact resistance of 10 milliohms and a mechanical life of 50,000 operations. The switch has a 25° angle of throw, operates between -30°C and +85°C, and includes an epoxy-sealed terminal design to prevent flux ingress. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the frame is stainless steel. Mounting is via a .350 inch (8.9mm) threaded bushing with keyway, and the overall dimensions are 0.500 inches in length, 0.413 inches in width, and 0.350 inches in height for the bushing. The switch includes an antirotation and antijamming design to prevent actuator damage and ensure alignment.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22SS1W01-BC | 2300-MN22SS1W01-BC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |