The MN22SS1G03 is a bushing-mount miniature toggle switch from the Series M, featuring a small toggle lever, a threaded bushing with keyway, and gold-plated terminals. It has a resistive load rating of 4A at 30V DC, 6A at 125V AC, and 3A at 250V AC. The switch includes an antirotation design, epoxy-sealed terminals, and aUL94V-0 rated diallyl phthalate case. It operates within a temperature range of -30°C to +85°C, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The case is splashproof when paired with designated bushing options, meeting IEC60529 IP67. Mounting torque is 1.5Nm for a double nut or 0.7Nm for a single nut. The toggle has a 25° angle of throw and contact resistance of 20 milliohms maximum for gold contacts.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22SS1G03 | 2300-MN22SS1G03 | 360-MN22SS1G03-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Straight PC Pins | |
| Current Rating | 0.4000 amps | 0.4000 amps |