Miniature toggle switch with bushing mount, rated for 4A at 125V AC, 3A at 250V AC, and 4A at 30V DC with silver contacts, featuring a .200" (5.08mm) bat lever, brass toggle with chrome plating, stainless steel frame, and diallyl phthalate resin case (UL94V-0). It has a 25° angle of throw, 50,000-cycle mechanical life, and 25,000-cycle electrical life. The terminals are copper or brass with silver plating, and the switch is splashproof with D flat bushing (L8 equivalent). Operating temperature ranges from -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 2300-MN22S2A2W03 |
| Product Name | Toggle Switches |
| Switch Type | Toggle |