Miniature toggle switch with bushing mount, featuring a locking lever and silver alloy contacts (code W). It has a 25° angle of throw, 50,000 mechanical operations minimum, and 25,000 electrical operations minimum for silver contacts. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. The case is made of diallyl phthalate resin (UL94V-0), with brass toggle and stainless steel frame. Terminal type is 01.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22LL3W01 | 360-MN22LL3W01-ND | 2300-MN22LL3W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |