The MN22LL2W13-C is a miniature toggle switch from Series M, designed for bracket mounting with printed circuit board compatibility. It features a locking lever and silver alloy contacts (code W). The switch has a 25° angle of throw, operates from -30°C to +85°C, and is rated for 4A at 125V AC, 3A at 250V AC, and 4A at 30V DC under resistive load. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations, electrical life is 25,000 operations. The case is molded from diallyl phthalate resin rated UL94V-0, and terminals are copper or brass with silver plating. The antirotation design integrates the toggle and bushing, and epoxy-sealed terminals prevent flux ingress.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22LL2W13-C | 2300-MN22LL2W13-C |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |