The MN22LL1W01-C is a bushing-mount miniature toggle switch in the Series M, featuring a locking lever, SPST configuration, silver alloy contacts (code W), and 01 terminals. It has a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch is rated for 4A at 30V DC, 3A at 250V AC, and 6A at 125V AC under resistive load, with a contact resistance of 10 milliohms maximum for silver contacts. It operates from -30°C to +85°C and meets IP67 splashproof standards with the D flat bushing option. Mechanical life is 50,000 operations, and electrical life is 25,000 operations. The lever lock mechanism prevents unintended actuation. Terminals are epoxy sealed. Mounting torque is 1.5 Nm for a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22LL1W01-C | 2300-MN22LL1W01-C | 360-MN22LL1W01-C-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |