The A22JP is a double-pole, on-none-on circuit toggle switch from the Series A, designed for low-voltage, logic-level applications. It features a .248" (6.3mm) bat toggle, vertical PC terminals, and a sealed construction to prevent contamination. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500V AC between contacts and case. It supports 50,000 electrical operations minimum and operates within a temperature range of -30°C to +85°C. The terminal spacing is .100" x .100" (2.54mm x 2.54mm), conforming to standard PCB grid spacing. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. Soldering is compatible with wave and manual methods as specified. The part is not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON .248 BAT STRAIGHT PC .4VA
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JP | A22JP | A22JP-ND | 2300-A22JP | A22JP | A22JP |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |