The MN22ES1W01 is a bushing-mounted miniature toggle switch from the Series M, featuring a 1-pole, single-throw (SPST) configuration with a small bat lever (S1) and a threaded bushing with a keyway. The switch has silver-plated contacts (W code) and 01 terminals. It supports a resistive load rating of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The actuator has an antirotation design, and the case is made of UL94V-0 rated diallyl phthalate resin. Operating temperature ranges from -30°C to +85°C. The bushing is splashproof and meets IP67 of IEC60529 standards. Mechanical life is 50,000 operations minimum; electrical life is 25,000 operations minimum for silver contacts.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22ES1W01 | 2300-MN22ES1W01 | 360-MN22ES1W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |