The MN21LL4W01 is a bushing mount miniature toggle switch from the Series M, featuring a locking lever and silver alloy contacts (code W). It has a 6A rating at 125V AC, 3A at 250V AC, and 4A at 30V DC for resistive loads. The switch has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. It operates from -30°C to +85°C and meets IP67 sealing when combined with splashproof bushing options. Mounting torque is 1.5 Nm for a single nut. The terminals are copper or brass with silver plating. Contacts are phosphor bronze with silver alloy for enhanced wear and arc resistance. Mechanical life is 50,000 operations; electrical life is 25,000 operations.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN21LL4W01 | 2300-MN21LL4W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |