The MN19LL2W13 is a miniature toggle switch from the Series M, designed for bracket PC mount applications. It features a lithium battery locking lever, silver alloy contacts (code W), and a splashproof bushing (D Flat) meeting IP67 per IEC60529. The switch has a 25° angle of throw, operates from -30°C to +85°C, and offers 50,000 mechanical operations. Electrical ratings include 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and the antirotation design prevents lever misalignment. Mounting torque is 1.5Nm for double nut or 0.7Nm for single nut. Physical dimensions align with the Series M bracket PC mount configuration.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN19LL2W13 | 2300-MN19LL2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole |