The MN19B2B1W01 is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (B2) and a large threaded splashproof bushing (B1) with D-flat keyway, in silver alloy contacts (W) with 01 terminals. The switch has a 25° angle of throw and is constructed with a diallyl phthalate resin case rated UL94V-0, stainless steel frame, and brass bushing with nickel plating. It supports 3A at 250V AC, 3A at 125V AC, and 3A at 30V DC for resistive loads, with an electrical life of 50,000 operations. The bushing meets IP67 per IEC60529 standards, and the switch operates from -30°C to +85°C. Mounting torque is 3.0 Nm for the large bushing.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN19B2B1W01 | 2300-MN19B2B1W01 | 360-MN19B2B1W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 6 amps | 6 amps |