The MN18SS4G01 is a bushing-mount miniature toggle switch from the Series M, featuring a gold-plated contact option with a 0.4VA maximum logic level rating at 28V AC/DC and a 2A @ 30V DC resistive load capacity. It has a 25° angle of throw, 50,000 operation mechanical life, and 50,000 electrical life for gold contacts. The case is made of UL94V-0 rated diallyl phthalate resin, with a stainless steel frame, brass toggle with chrome plating, and epoxy-sealed terminals. It includes an antirotation design and splashproof bushing option with IP67 sealing per IEC60529. Mounting uses a 0.7Nm single nut or 1.5Nm double nut torque. Operating temperature ranges from -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18SS4G01 | 2300-MN18SS4G01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |