The MN18SS2W13 is a miniature toggle switch from the Series M, designed for low-power switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has silver alloy contacts for high wear and arc resistance, with a maximum electrical capacity of 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. The switch has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for silver contacts. It is mounted via a bracket for PCB use, with epoxy-sealed terminals to prevent flux ingress. The actuator has an antirotation design and interlocked internal components to prevent biased actuation.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN18SS2W13 | 360-MN18SS2W13-ND | 2300-MN18SS2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 3 to 6 amps | 6 amps |