The MN18SS1W01-BB is a bushing-mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has silver alloy contacts for 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC, with a contact resistance of 10 milliohms maximum. The actuator has a 25° throw, and the switch operates from -30°C to +85°C. It includes an antirotation design and epoxy-sealed terminals, with splashproof bushing options that meet IP67 per IEC60529 when configured with B3, D3, D8, L3, or L8 bushings. Mounting requires 1.5 Nm for double nut or 0.7 Nm for single nut. The switch is not sealed for cleaning and requires alcohol-based hand cleaning.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18SS1W01-BB | 2300-MN18SS1W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |