The MN18SD8G03 is a bushing-mounted miniature toggle switch from the Series M, featuring a gold-plated contact for low-level logic applications with a maximum rating of 0.4VA at 28V AC/DC, 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC. It has a splashproof D8 bushing with o-rings meeting IP67, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate case rated UL94V-0. The switch supports a 25° throw angle, operates from -30°C to +85°C, and offers 50,000 mechanical and 50,000 electrical life operations. Terminals are epoxy sealed, and the antirotation design prevents lever misalignment. Mounting uses a 1.5Nm double nut torque for this bushing size.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18SD8G03 | 2300-MN18SD8G03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |