The MN18LL2W13 is a miniature toggle switch from the Series M, featuring a bushing mount with a locking lever, silver alloy contacts (code W), and a 1-pole, 2-position ON-NONE-OFF circuit. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the housing is stainless steel with brass components plated for durability. The switch has a 25° angle of throw, 50,000 mechanical life operations, and an electrical life of 25,000 operations under resistive load with a rating of 3A at 250V AC and 3A at 30V DC. Terminals are epoxy sealed, and the bushing is splashproof, meeting IP67 of IEC60529. The mounting torque is 1.5 Nm for a single nut. Operating temperature ranges from -30°C to +85°C.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18LL2W13 | 2300-MN18LL2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole |