BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN18ES2G13 | 2300-MN18ES2G13 | 360-MN18ES2G13-ND |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 0.4000 amps | 0.4000 amps |