The MN18B2B3W01 is a bushing-mount miniature toggle switch with a large bat lever, splashproof bushing, and silver alloy contacts. It features a 25° angle of throw, operates from -30°C to +85°C, and has a mechanical life of 50,000 operations. The switch has a dielectric strength of 1,500V AC between contacts and case, and an insulation resistance of 1,000 megohms minimum at 500V DC. Its case is made of diallyl phthalate resin with UL94V-0 flammability rating. The splashproof bushing meets IP67 of IEC60529. Terminals are silver-plated copper or brass. Mounting torque for the large bushing is 3.0 Nm with a double nut. Electrical rating: 3A at 250V AC, 3A at 30V DC, and 6A at 125V AC. Contact resistance is 10 milliohms maximum for silver contacts.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN18B2B3W01 | 2300-MN18B2B3W01 | 360-MN18B2B3W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 6 amps | 6 amps |