The MN18B2B1W03-AT401S is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (B2) and a splashproof bushing (B1) with a D-flat design, compliant with IP67 per IEC60529. The case is made of diallyl phthalate resin rated UL94V-0. It has silver alloy contacts (code W) for enhanced wear and arc resistance, with a contacting rating of 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC. The switch has a 25° angle of throw, 50,000 mechanical life operations, and 50,000 electrical life operations. Terminals are epoxy sealed, and the mounting torque for the large bushing is 3.0 Nm. It operates from -30°C to +85°C and meets vibration and shock requirements as specified. The antirotation and antijamming designs are standard, with interlocked actuator components for reliable operation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18B2B1W03-AT401S | 2300-MN18B2B1W03-AT401S |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |