The MN18B2B1W01-VB is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (B2) and a splashproof bushing (B1) with D-flat keyway, rated for 3A at 30V DC and 3A at 250V AC under resistive load. The switch has silver alloy contacts (code W) and epoxy-sealed terminals. It is constructed with a diallyl phthalate resin case (UL94V-0), stainless steel frame, and brass components plated with chrome or nickel. The actuator has an antirotation design, and the unit meets IP67 sealing per IEC60529. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations, with an electrical life of 50,000 operations for gold contacts; silver contacts are rated for 25,000 operations. Mounting torque for the bushing is 3.0 Nm with a double nut. The switch is splashproof with o-rings inside and outside the bushing.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18B2B1W01-VB | 2300-MN18B2B1W01-VB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |