NKK Switches Angle PC Mount Miniature Toggle MN15ES2G45

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MN15 series is a miniature toggle switch with a 25° angle of throw, rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. It features a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Terminals are epoxy sealed, and the switch meets IP67 with splashproof bushing options. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations; electrical life is 50,000 operations for gold-plated contacts. The product is designed for PC mounting with a 0.200" (5.08mm) bat toggle and utilizes an antirotation and antijamming design.

Datasheet Summary
Powered by GS/AI

The MN15 series is a miniature toggle switch with a 25° angle of throw, rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. It features a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Terminals are epoxy sealed, and the switch meets IP67 with splashproof bushing options. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations; electrical life is 50,000 operations for gold-plated contacts. The product is designed for PC mounting with a 0.200" (5.08mm) bat toggle and utilizes an antirotation and antijamming design.

Suppliers

Company
Product
Description
Supplier Links
Angle PC Mount Miniature Toggle - MN15ES2G45 - NKK Switches
Scottsdale, AZ, United States
Angle PC Mount Miniature Toggle
MN15ES2G45
Angle PC Mount Miniature Toggle MN15ES2G45
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Toggle Switches - 2300-MN15ES2G45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-MN15ES2G45
Toggle Switches 2300-MN15ES2G45
ANGLE PC MOUNT MINIATURE TOGGLE

ANGLE PC MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Toggle Switches Toggle Switches
Product Number MN15ES2G45 2300-MN15ES2G45
Product Name Angle PC Mount Miniature Toggle Toggle Switches
Switch Type Toggle Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT445C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12AB1-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Subminiature Fully Illuminated Toggle - B12JJPCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers