NKK Switches Snap-in Mount Miniature Rocker MN12TJW01-FH-3A-CF

Description
Miniature Snap-in Mount Rockers Bezel with LED illumination in red, yellow or green Molded diallyl phalate case has UL94V-0 flammability rating Terminals: solder lug, quick connect or wirewrap Prominent external insulating barriers increase insulation resistance and dielectric strength Terminals are epoxy sealed to prevent entry of solder flux and other contaminants Clinching of frame to case well above base and terminals provides 1,500V dielectric strength
Request a Quote Datasheet
Description
Miniature Snap-in Mount Rockers Bezel with LED illumination in red, yellow or green Molded diallyl phalate case has UL94V-0 flammability rating Terminals: solder lug, quick connect or wirewrap Prominent external insulating barriers increase insulation resistance and dielectric strength Terminals are epoxy sealed to prevent entry of solder flux and other contaminants Clinching of frame to case well above base and terminals provides 1,500V dielectric strength
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Mount Miniature Rocker - MN12TJW01-FH-3A-CF - NKK Switches
Scottsdale, AZ, United States
Snap-in Mount Miniature Rocker
MN12TJW01-FH-3A-CF
Snap-in Mount Miniature Rocker MN12TJW01-FH-3A-CF
Miniature Snap-in Mount Rockers Bezel with LED illumination in red, yellow or green Molded diallyl phalate case has UL94V-0 flammability rating Terminals: solder lug, quick connect or wirewrap Prominent external insulating barriers increase insulation resistance and dielectric strength Terminals are epoxy sealed to prevent entry of solder flux and other contaminants Clinching of frame to case well above base and terminals provides 1,500V dielectric strength

Miniature Snap-in Mount Rockers

  • Bezel with LED illumination in red, yellow or green
  • Molded diallyl phalate case has UL94V-0 flammability rating
  • Terminals: solder lug, quick connect or wirewrap
  • Prominent external insulating barriers increase insulation resistance and dielectric strength
  • Terminals are epoxy sealed to prevent entry of solder flux and other contaminants
  • Clinching of frame to case well above base and terminals provides 1,500V dielectric strength
Supplier's Site Datasheet
Rocker Switches - 360-MN12TJW01-FH-3A-CF-ND - DigiKey
Thief River Falls, MN, United States
SWITCH ROCKER MINIATURE SNAP

SWITCH ROCKER MINIATURE SNAP

Buy Now Datasheet
SNAP-IN MOUNT MINIATURE ROCKER

SNAP-IN MOUNT MINIATURE ROCKER

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number MN12TJW01-FH-3A-CF 360-MN12TJW01-FH-3A-CF-ND 2300-MN12TJW01-FH-3A-CF
Product Name Snap-in Mount Miniature Rocker Rocker Switches Rocker Switches
Rocker Actuator Concave (Standard V) - Illuminated
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Panel Mount, Snap-In Solder Terminals
Features Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL11RBA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Rocker - A19K1B1-EA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers