Rocker Switch DPDT 5A (AC), 3A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 5A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MLW3022-28-DC-1A-ND | MLW3022-28-DC-1A |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | UL Listed | UL Listed |