The MLW3012 is a snap-in miniature rocker switch with a SPDT ON-NONE-ON circuit, featuring a stainless steel housing, silver alloy movable contacts, and silver stationary contacts. It is rated for 5A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a contact resistance of 10 milliohms maximum and insulation resistance of 200 megohms minimum. The switch has a mechanical life of 30,000 operations and an electrical life of 10,000 operations. It operates within a temperature range of -10°C to +50°C and includes a built-in protective cover and epoxy-sealed terminals. The mounting requires a minimum behind-panel dimension of 22.9mm.
SNAP-IN MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X4861 |
| Product Name | Snap-In Miniature Rocker Nkk Switches |